EN
  • EN
  • DE

TMP6331DECR

Part No TMP6331DECR
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description TMP6331DECR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features PTC Thermistor 100 kOhms 0402 (1006 Metric)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x0.6)
Family Name TMP63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 296-TMP6331DECRCT, 296-TMP6331DECRTR, 296-TMP6331DECRDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937107-TMP6331DECR
Ultra Librarian 3D Model Ultra Librarian TMP6331DECR CAD Model

Description

The TMP6331DECR is a cutting-edge temperature sensor developed by Texas Instruments, designed for precise temperature measurement and monitoring in a wide range of applications. This high-accuracy sensor is part of Texas Instruments' renowned portfolio of temperature sensing solutions that cater to the evolving needs of modern electronics.

Key Features

  • High Precision: The TMP6331DECR offers exceptional accuracy, making it ideal for applications where precise temperature readings are crucial.
  • Wide Temperature Range: Capable of operating over a broad temperature range, this sensor can be utilized in diverse environments, from industrial to consumer applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP6331DECR is suitable for battery-powered devices due to its minimal power requirements.
  • Digital Interface: It features a digital interface for easy integration with microcontrollers and other digital systems, enabling seamless communication and data transfer.

Applications

The versatility of the TMP6331DECR allows it to be used in various applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial systems requiring temperature control and monitoring
  • Medical devices where accurate temperature measurements are critical
  • Automotive systems for in-vehicle climate control and engine monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMP6331DECR is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across its operational lifespan.

Technical Specifications

For detailed technical specifications, it is recommended to consult the official Texas Instruments datasheet for the TMP6331DECR. This will provide comprehensive information on electrical characteristics, operating conditions, and packaging details, essential for engineers and designers when incorporating this sensor into their projects.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess