EN
  • EN
  • DE

TMS2732A-20JL

Part No TMS2732A-20JL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219223-TMS2732A-20JL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2732A-20JL CAD Model

Description

The TMS2732A-20JL is a high-performance 32,768-bit ultraviolet erasable and electrically programmable read-only memory (EPROM) device from Texas Instruments. This IC is designed for applications that require fast and reliable non-volatile memory storage. With its 20 ns access time, it is particularly suitable for use in high-speed microprocessor-based systems.

Key Features

  • Memory Size: 32K (4K x 8)
  • Access Time: 20 ns
  • Single +5V Power Supply: Simplifies system power design
  • Programmable: UV erasable and electrically programmable for versatile use
  • Package: 24-pin ceramic dual in-line package (DIP), which is well-suited for standard sockets and easy handling
  • Temperature Range: Operating temperature range of 0°C to 70°C, accommodating most industrial applications

Applications

The TMS2732A-20JL is ideal for use in a wide range of computing systems, industrial controllers, and sophisticated consumer electronics where reliable and durable storage of code or data is crucial. Its fast access time makes it particularly well-suited for applications with stringent speed requirements.

Programming and Erasure

The device can be electrically programmed with a standard EPROM programmer, which provides flexibility and convenience for code updates and prototyping. For erasure, the TMS2732A-20JL requires exposure to ultraviolet light, which can be accomplished with a standard EPROM eraser. This feature allows the device to be reused, which is both cost-effective and environmentally friendly.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS2732A-20JL is no exception. The device is manufactured using high-quality materials and rigorous testing standards to ensure it meets the demanding requirements of the electronics industry. With Texas Instruments' reputation, customers can trust the TMS2732A-20JL for their mission-critical applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess