EN
  • EN
  • DE

TMS320BC51PZ80

Part No TMS320BC51PZ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, SSP, TDM
Clock Rate 80MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
RoHS State Request Verification
Win Source Part Number 1270990-TMS320BC51PZ80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320BC51
Introduction Date April 20, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PZ80 CAD Model

Description

Overview of TMS320BC51PZ80

The TMS320BC51PZ80 is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is part of the TMS320 family, which is well-known for its robust processing capabilities and is widely used in a variety of applications, including audio processing, telecommunications, industrial control systems, and automotive electronics.

Key Features

  • High-Speed Performance: The TMS320BC51PZ80 operates at a high clock speed, delivering efficient processing for complex algorithms and enabling real-time signal processing tasks.
  • Architecture: The DSP features a modified Harvard architecture, which separates program and data buses, allowing simultaneous access to program instructions and data, resulting in increased throughput and computational speed.
  • Memory: It comes with integrated memory, including a large on-chip program ROM and data RAM, which facilitates faster access times and improved performance over external memory solutions.
  • Peripheral Integration: The device includes a variety of integrated peripherals such as serial ports, timers, and digital I/O, which help reduce system costs and complexity.
  • Instruction Set: The TMS320BC51PZ80 boasts a rich instruction set optimized for DSP operations, allowing for efficient execution of common signal processing tasks like filtering, FFTs, and matrix operations.

Applications

Due to its powerful signal processing capabilities, the TMS320BC51PZ80 is suitable for a wide range of applications. It is particularly favored in areas requiring intensive mathematical computations such as:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging
  • Industrial control and automation

Support and Resources

TI provides extensive support for the TMS320BC51PZ80 through its comprehensive documentation, development tools, and software libraries. Designers can access data sheets, technical reference manuals, application notes, and software development kits (SDKs) to facilitate the design process and reduce time-to-market.

With its blend of performance, integrated features, and support, the TMS320BC51PZ80 is a reliable choice for developers looking to harness the power of DSP for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8534 $61.8534
2+ $50.7515 $101.5030
4+ $49.1655 $196.6620
5+ $47.5795 $237.8975
6+ $45.9935 $275.9610
8+ $41.2356 $329.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess