EN
  • EN
  • DE

U6047B

Part No U6047B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Rear Window Heating Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275383-U6047B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6047B CAD Model

Description

The U6047B is an integrated circuit (IC) from TEMIC Semiconductors, primarily designed for use in automotive applications, specifically as a wheel speed sensor interface. It processes signals from wheel speed sensors to provide accurate speed information to vehicle control systems.

Applications:

  • Automotive ABS (Anti-lock Braking Systems): Provides wheel speed data for precise braking control.
  • Automotive TCS (Traction Control Systems): Delivers wheel speed data for optimized traction.
  • Automotive ESP (Electronic Stability Program): Feeds wheel speed information for vehicle stability management.
  • Speedometers: Used to drive the vehicle's speedometer.
  • Navigation Systems: Wheel speed data can be integrated into navigation systems for more accurate positioning.

Features:

  • Wheel Speed Sensor Interface: Directly interfaces with various types of wheel speed sensors (e.g., Hall effect sensors, inductive sensors).
  • Signal Processing: Performs signal conditioning and processing to extract accurate speed information.
  • Digital Output: Provides a digital output signal representing wheel speed.
  • Robust Design: Designed to withstand harsh automotive environments (temperature, vibration, electrical noise).
  • Low Power Consumption: Minimizes power consumption to preserve battery life.
  • Protection Features: Includes protection against overvoltage and reverse polarity.

Benefits:

  • Accurate Speed Measurement: Provides precise wheel speed data for improved vehicle control.
  • Reliable Performance: Ensures reliable operation in demanding automotive conditions.
  • Simplified System Design: Simplifies the design of automotive control systems.
  • Enhanced Safety: Contributes to improved vehicle safety through advanced control systems.
  • Reduced System Cost: Integration reduces the number of components required.

Additional Details:

The U6047B has specific operating voltage requirements, which are generally within the automotive voltage range (e.g., 12V or 24V systems). The device's datasheet provides detailed information about its input signal requirements, output characteristics, and timing specifications. It typically comes in a small surface-mount package suitable for automotive electronics. This IC includes filtering and signal conditioning to minimize the impact of noise and interference on the speed signal. Refer to TEMIC (or subsequent manufacturer) documentation for in-depth technical details, application circuits, and recommended PCB layout guidelines.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess