EN
  • EN
  • DE

EVAL-ADM2487EEB5Z

Part No EVAL-ADM2487EEB5Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM2487 / ADM2487 Transceiver, RS-485 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Transceiver, RS-485
Utilized IC / Part ADM2487
Supplied Contents Board(s)
Base Product Number ADM2487
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Other Names EVALADM2487EEB5Z
Standard Package 1
Win Source Part Number 987904-EVAL-ADM2487EEB5Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM2487EEB5Z CAD Model

Description

The EVAL-ADM2487EEB5Z is an evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADM2487E, a robust, high-speed, half-duplex iCoupler® isolated RS-485 transceiver. This product is ideal for engineers who require a reliable communication interface for industrial, instrumentation, and networked applications where electromagnetic interference (EMI) could be a concern.

Key Features

  • Isolated RS-485 Transceiver: The ADM2487E provides galvanic isolation up to 2.5kV RMS, which is crucial for protecting sensitive electronic equipment from voltage spikes and ground loops.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the board is well-suited for applications that require fast data transmission.
  • Integrated iCoupler Technology: This technology enables the ADM2487E to combine a 3-channel isolator, a three-state differential line driver, and a differential input receiver into a single package.
  • Thermal Shutdown Protection: The device features thermal shutdown protection to prevent damage from overheating.
  • Easy to Use: The EVAL-ADM2487EEB5Z comes with convenient access points for measuring the performance of the ADM2487E, including test points and SMA connectors.

Applications

The versatile nature of the EVAL-ADM2487EEB5Z makes it suitable for a wide range of applications, including:

  • Industrial field networks such as PROFIBUS, MODBUS, and Industrial Ethernet
  • Building automation and HVAC control systems
  • Networked sensors and actuators
  • Process control and automation systems

Advantages

Utilizing the EVAL-ADM2487EEB5Z offers several advantages for developers:

  • The board provides a quick and simple way to evaluate the features and performance of the ADM2487E transceiver without the need to design a custom circuit.
  • It reduces time-to-market by allowing rapid prototyping and testing.
  • The evaluation board is supported by comprehensive documentation and resources from Analog Devices, making it easier to integrate into existing projects.

Overall, the EVAL-ADM2487EEB5Z evaluation board is a powerful tool for any developer looking to leverage the performance and reliability of the ADM2487E isolated RS-485 transceiver in their designs.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess