EN
  • EN
  • DE

MAX2670GTB/V+T

Part No MAX2670GTB/V+T
Manufacturer Maxim Integrated
Catalog RF Front End (LNA + PA)
Description IC AMP GPS/GNSS FRONTEND 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
RF Type GPS/GNSS
Frequency 1575MHz
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 702738-MAX2670GTB/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2670
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2670GTB/V+T CAD Model

Description

Product Overview: MAX2670GTB/V+T from Maxim Integrated

The MAX2670GTB/V+T is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient LNA is ideal for a wide range of applications that require signal amplification with minimal added noise, such as GPS receivers, wireless communication systems, and satellite radio applications.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With its excellent noise performance, the MAX2670GTB/V+T ensures signal integrity by minimizing the degradation of the signal-to-noise ratio.
  • High Gain: It provides a significant gain to boost weak signals without the need for additional external components.
  • Power Efficiency: The device is designed for low power consumption, which is crucial for battery-operated devices.
  • Integrated Bypass Switch: This feature allows the LNA to be bypassed when not required, further conserving power.
  • Adjustable Current: The device offers the ability to adjust the supply current to balance performance with power consumption.
  • Small Package: The MAX2670GTB/V+T comes in a small 6-pin TDFN package, allowing for space-saving designs.

Applications

The versatility and performance of the MAX2670GTB/V+T make it suitable for a variety of applications, including but not limited to:

  • GPS and GNSS receivers
  • Wireless LANs
  • ISM band applications
  • Remote keyless entry systems
  • Wireless meter reading

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2670GTB/V+T is no exception. It is built to meet the stringent requirements of the industry, ensuring consistent performance and durability across a range of environmental conditions.

Whether you're designing a consumer handheld device or an industrial-grade communication system, the MAX2670GTB/V+T offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5717 $63.4302
14+ $8.6741 $121.4374
21+ $8.4038 $176.4798
29+ $8.1324 $235.8396
37+ $7.8609 $290.8533
50+ $7.0478 $352.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess