EN
  • EN
  • DE

CC2590RGVT

Part No CC2590RGVT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END 2.4GHZ 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Type ISM
Frequency 2.4GHz
Case / Package 16-VQFN (4x4)
Win Source Part Number 137156-CC2590RGVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Wireless, Industrial, Audio, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian CC2590RGVT CAD Model

Description

The CC2590RGVT is similar to the RGVRG4 variant, providing superior wireless range extension for RF communication devices. It is specifically tailored for low-power applications.

Applications

  • Smart metering
  • Wireless healthcare monitoring systems
  • IoT devices
  • Security systems

Features and Benefits

  • Enhanced reach: Amplifies weak signals effectively.
  • Reduced power draw: Optimized for low energy consumption.
  • Easy integration: Compatible with multiple RF platforms.
  • Robust design: Ensures reliable performance in diverse environments.

This component is ideal for developers looking to optimize their wireless solutions while maintaining low power consumption. It is a valuable asset in the creation of power-efficient, range-focused wireless projects.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.6519
Skyworks Solutions Inc.
Lowest to $3.9235
SiGe Semiconductor, Inc.
Dual Band 802.11n Wireless LAN Front End Preliminary Information
Lowest to $4.5588
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.5455
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $1.6632
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
SiGe Semiconductor, Inc.
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3318 $53.2720
95+ $1.0928 $103.8160
145+ $1.0587 $153.5115
200+ $1.0245 $204.9000
255+ $0.9904 $252.5520
340+ $0.8879 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess