EN
  • EN
  • DE

CC1190RGVR

Part No CC1190RGVR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT-END 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Type ISM
Frequency 850MHz to 950MHz
Case / Package 16-VQFN (4x4)
Win Source Part Number 012753-CC1190RGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CC1190
Introduction Date January 01, 2009
ECCN 5A991.g
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC1190RGVR CAD Model

Description

Product Description

The CC1190RGVR is a high-performance RF front-end device enhancing wireless communication capabilities. It offers amplified performance, tailored explicitly for expanding the range of sub-1 GHz transceivers.

Features and Benefits

  • High gain: Amplified signals for extended range and reduced power requirements.
  • Highly efficient: Minimal energy usage for sustainable operation.
  • Exceptional impedance matching: Ensures optimal signal integrity.
  • Broad application compatibility: Works across a variety of RF modules.

Applications

  • Long-range RF communication
  • Extended coverage for remote sensors
  • End-to-end industrial automation
  • Enhanced wireless data networks

Additional Details

Integrating the CC1190RGVR into your wireless systems ensures robust signal strength and seamless connectivity, enhancing communication efficiency and range.

You May Also Be Interested in

Skyworks Solutions Inc.
DC Decoupled RF Ports
Lowest to $0.7057
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
Lowest to $1.1758
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
MACOM Technology Solutions
SWITCH LNA, 2 GHZ, 50W SWITCH
Need more? Email Us
Awinic
19dB 1.5V~3.3V 0.75dB -10.5dBm 7.8mA FCDFN-6L(0.7x1.1) RF Amplifiers RoHS
Lowest to $0.1456
Skyworks Solutions Inc.
Lowest to $3.8716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,995 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess