EN
  • EN
  • DE

PTB48580AAS

Part No PTB48580AAS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER +/-5V 30W  /  Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTB48580
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 3A, 3A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 8-SMD Module
Dimension 2.22" L x 0.90" W x 0.44" H (56.4mm x 22.9mm x 11.1mm)
Base Product Number PTB48580
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TEXTISPTB48580AAS,-296-20348,-PTB48580AAS-NDR,PTB48580AAS-ND,296-20348,-296-20348-ND,2156-PTB48580AAS,296-20348-NDR,PTB48580AAS-NDR
Standard Package 15
Win Source Part Number 1213280-PTB48580AAS
Ultra Librarian 3D Model Ultra Librarian PTB48580AAS CAD Model

Description

The PTB48580AAS is a high-performance, isolated power module from Texas Instruments, renowned for its efficiency and reliability in a variety of applications. This advanced power solution is designed to meet the needs of demanding industrial, telecommunications, and data communications systems where isolated power is essential for both performance and safety.

Key Features

  • Input Voltage Range: The module supports a wide input voltage range, making it versatile for use in multiple environments and systems.
  • Isolation: With its high isolation voltage, the PTB48580AAS ensures that sensitive components are protected from electrical noise and potential damage.
  • Efficiency: The power module is engineered for high efficiency, which translates to less heat generation and a lower operational cost over time.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications without compromising on power or performance.
  • Regulated Output: The output voltage is tightly regulated, ensuring consistent performance and stability for connected devices.
  • Protection Features: The PTB48580AAS includes over-current, over-voltage, under-voltage, and over-temperature protection, safeguarding the module and connected components from potential damage.

Applications

The PTB48580AAS is suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Data communication systems
  • Networking hardware
  • Mixed voltage systems

Technical Specifications

Parameter Value Input Voltage Range 36V to 75V Isolation Voltage 1500VDC Output Voltage Adjustable Efficiency Up to 90% Operating Temperature Range -40°C to +85°C

For engineers and designers looking for a reliable power module that delivers performance with safety in mind, the PTB48580AAS from Texas Instruments is an exceptional choice.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess