EN
  • EN
  • DE

TMS320C10FNL25

Part No TMS320C10FNL25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C1x
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface Parallel
Clock Rate 25MHz
Non-Volatile Memory ROM (3 kB)
On-Chip RAM 288B
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 1270999-TMS320C10FNL25
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C10
Introduction Date June 14, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 26
Ultra Librarian 3D Model Ultra Librarian TMS320C10FNL25 CAD Model

Description

The TMS320C10FNL25 is a highly-integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide range of applications requiring efficient and rapid signal processing capabilities. This DSP is part of the TMS320 series, which is renowned for its robust architecture and is widely used in digital signal processing tasks in telecommunications, audio processing, industrial control, and other embedded systems.

Key Features

  • Advanced Processing Core: At the heart of the TMS320C10FNL25 is a powerful processing core capable of executing up to 25 million instructions per second (MIPS), providing the computational horsepower necessary for complex algorithms and real-time processing.
  • On-Chip Memory: The device includes integrated memory components, featuring fast access times that are essential for efficient program execution and data handling.
  • Flexible Clocking Options: The DSP supports a range of clocking options, allowing designers to optimize performance and power consumption according to the specific needs of their applications.
  • Peripheral Integration: To facilitate easy interfacing with other components in a system, the TMS320C10FNL25 comes with a variety of built-in peripherals, including timers, serial ports, and parallel I/O lines.

Applications

The versatility of the TMS320C10FNL25 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Telecommunications systems such as modems and signal processing.
  • Audio processing tasks including effects processing, mixing, and synthesis.
  • Industrial control systems where precise and rapid processing is required for motor control, robotics, and sensor interfacing.
  • Medical imaging systems that demand high-speed computations for image reconstruction and analysis.

Design Support and Resources

Texas Instruments provides extensive support for the TMS320C10FNL25, including detailed datasheets, application notes, and development tools. Designers can also benefit from TI's active user community and technical support to help accelerate development time and reduce time-to-market for their products.

With its combination of performance, integration, and support, the TMS320C10FNL25 from Texas Instruments stands out as a superior choice for designers looking to implement advanced digital signal processing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4755 $61.4265
6+ $16.8005 $100.8030
10+ $16.2754 $162.7540
13+ $15.7504 $204.7552
17+ $15.2254 $258.8318
22+ $13.6504 $300.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess