EN
  • EN
  • DE

TMS320C28341ZHHT

Part No TMS320C28341ZHHT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 196kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271011-TMS320C28341ZHHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28341
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C28341ZHHT CAD Model

Description

The TMS320C28341ZHHT is a cutting-edge digital signal processor (DSP) from Texas Instruments, renowned for its high-performance processing capabilities and efficient power consumption. This advanced DSP is part of the TMS320C28x series, which is specifically engineered for real-time control applications. The TMS320C28341ZHHT is an ideal solution for a variety of industrial, automotive, and consumer electronics applications where precise and rapid signal processing is required.

Key Features

  • High-Performance Processing: With its optimized core that runs at a frequency of up to 150 MHz, the TMS320C28341ZHHT offers exceptional processing power, enabling complex algorithms to be executed swiftly and efficiently.
  • Memory: It includes integrated memory features such as 256KB of RAM and 512KB of flash memory, providing ample space for code and data storage without the need for external memory components.
  • Robust Peripherals: A comprehensive set of peripherals complements the DSP core, including advanced timers, serial communication interfaces (SCI), and enhanced pulse width modulators (ePWM), which are crucial for control applications.
  • Control Law Accelerator (CLA): The CLA is a co-processor that enables parallel processing, significantly improving the performance of control applications by offloading time-critical tasks from the main CPU.
  • Low Power Consumption: Despite its high performance, the TMS320C28341ZHHT is designed for low power operation, making it suitable for battery-powered or energy-sensitive applications.

Applications

The TMS320C28341ZHHT is versatile and can be used in a wide range of applications. These include motor control, power conversion, renewable energy systems, industrial automation, and automotive systems, where real-time processing and control are paramount. Its robust design and advanced features also make it suitable for complex algorithms in audio processing and advanced consumer electronics.

Support and Tools

Texas Instruments provides extensive support for the TMS320C28341ZHHT, including development tools, software libraries, and reference designs. This support helps designers to reduce development time and ensure that their products can quickly reach the market while maintaining high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess