EN
  • EN
  • DE

TMS320C28346ZFEQ

Part No TMS320C28346ZFEQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.2V/3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 516kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797286-TMS320C28346ZFEQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28346
Introduction Date October 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28346ZFEQ CAD Model

Description

The TMS320C28346ZFEQ is a state-of-the-art digital signal processor (DSP) from Texas Instruments (TI), renowned for its high-performance capabilities and versatile features. This DSP is part of the TMS320C28x series, which is specifically designed to meet the rigorous demands of industrial control applications such as motor control, digital power conversion, and sensor processing.

Key Features

  • High-Performance Processing: With a core frequency of up to 300 MHz, the TMS320C28346ZFEQ delivers up to 300 million instructions per second (MIPS), providing ample processing power for complex algorithms and control functions.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals tailored for control applications, including PWM outputs, capture inputs, high-resolution ADCs, and comparators, enabling precise control and feedback mechanisms.
  • Integrated Memory: It comes with integrated memory options, featuring up to 516KB of RAM and 1MB of flash memory, facilitating efficient code execution and data storage without the need for external memory components.
  • Robust Connectivity: The DSP offers multiple communication interfaces such as CAN, I2C, SPI, and UART, allowing for flexible connectivity with other devices and systems within the industrial environment.
  • Real-Time Debugging: Equipped with a real-time debugging interface, developers can troubleshoot and optimize their applications with ease, reducing development time and accelerating time-to-market.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMS320C28346ZFEQ operates with low power consumption, making it suitable for power-sensitive applications.
  • Extended Temperature Range: The device is capable of operating in extreme temperature conditions, with a range of -40°C to 125°C, ensuring reliable performance in harsh industrial settings.

Applications

With its robust feature set, the TMS320C28346ZFEQ is ideal for a wide range of applications, including:

  • Advanced motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control systems

Overall, the TMS320C28346ZFEQ from Texas Instruments is a powerful and reliable DSP that offers developers the performance, integration, and flexibility needed to create advanced control systems for industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8766 $60.8766
3+ $49.9501 $149.8503
4+ $48.3891 $193.5564
5+ $46.8282 $234.1410
6+ $45.2673 $271.6038
8+ $40.5844 $324.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess