EN
  • EN
  • DE

TMS320C5535AZAYA05

Part No TMS320C5535AZAYA05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5535AZAYA05
Standard Package 160
Win Source Part Number 1319920-TMS320C5535AZAYA05
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZAYA05 CAD Model

Description

The TMS320C5535AZAYA05 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, low-power signal processing capabilities. This DSP is a part of the TMS320C55x fixed-point DSP generation, which is renowned for its optimized blend of processing power and energy efficiency.

At the core of the TMS320C5535AZAYA05 is a powerful 32-bit DSP core that can run at a clock speed of up to 100 MHz, providing 100 million instructions per second (MIPS) of processing power. This makes it an ideal choice for a variety of audio and voice processing applications, including speech and audio codecs, portable audio devices, voice recognition systems, and more.

The device boasts a rich set of peripherals and interfaces, enhancing its connectivity and usability in complex systems. It includes a USB 2.0 full-speed interface, an I2C bus, UART ports, and SPI ports, which allows for easy integration with other components in a system. Additionally, it features a high-quality 16-bit stereo audio codec, which supports a range of audio formats, making it perfect for high-fidelity audio applications.

One of the key advantages of the TMS320C5535AZAYA05 is its low-power consumption. It is designed with Texas Instruments' advanced power management techniques, which enable it to achieve extended battery life in portable devices. This DSP also includes a variety of power-saving modes, allowing developers to balance performance and power consumption according to the needs of their specific application.

The TMS320C5535AZAYA05 is supported by Texas Instruments' comprehensive development tools, including the Code Composer Studio™ integrated development environment (IDE) and a wide range of software libraries. These tools simplify the development process, from initial design through to debugging and testing, ensuring a faster time-to-market for products built around this DSP.

In summary, the TMS320C5535AZAYA05 from Texas Instruments is a versatile and energy-efficient DSP that is well-suited for a variety of signal processing tasks, particularly in the audio and voice domains. Its combination of performance, connectivity, and low power consumption makes it an excellent choice for designers looking to create advanced, portable systems with extended battery life.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7498 $51.7482
22+ $4.7178 $103.7916
33+ $4.5704 $150.8232
46+ $4.4229 $203.4534
59+ $4.2755 $252.2545
79+ $3.8332 $302.8228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess