EN
  • EN
  • DE

TMS320C5545AZQW10

Part No TMS320C5545AZQW10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Surface Mount
Case / Package 118-VFBGA
Supplier Device Package 118-BGA MICROSTAR JUNIOR (7x7)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-44192-ND,TMS320C5545AZQW10-ND,-296-44192,2156-TMS320C5545AZQW10,TEXTISTMS320C5545AZQW10,296-44192
Standard Package 250
Win Source Part Number 1316896-TMS320C5545AZQW10
Ultra Librarian 3D Model Ultra Librarian TMS320C5545AZQW10 CAD Model

Description

Product Overview: TMS320C5545AZQW10

The TMS320C5545AZQW10 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of audio and voice processing applications. This processor is part of TI's TMS320C5000™ series, which is renowned for delivering exceptional power efficiency and processing capabilities in a compact form factor.

Key Features:

  • Advanced DSP Core: The TMS320C5545AZQW10 features a 32-bit fixed-point DSP core that operates at a frequency of up to 100MHz. This core provides the computational power necessary for complex algorithms, enabling high-quality audio processing and efficient voice recognition.
  • Integrated Memory: With on-chip memory, including 320KB of RAM and a diverse set of peripherals, this DSP is well-equipped to handle multiple tasks without the need for external memory components, reducing system costs and complexity.
  • Low Power Consumption: TI's TMS320C5545AZQW10 is designed for power-sensitive applications. Its low-power modes and efficient architecture ensure minimal power usage without sacrificing performance, making it ideal for portable and battery-operated devices.
  • Robust Peripheral Set: The device comes with a rich set of peripherals including USB 2.0 full-speed interface, I2C, SPI, UART, and GPIOs, providing flexibility for system design and connectivity options for various external devices.
  • Audio Processing Support: The DSP excels in audio processing tasks, with support for multiple audio codecs and a seamless interface for analog and digital microphones, making it perfect for applications such as speech and music processing, hearing aids, and audio streaming.

Applications:

The TMS320C5545AZQW10 is suitable for a wide range of applications that require efficient audio and voice processing. These include:

  • Portable audio devices
  • Wireless headsets and microphones
  • Voice-activated systems
  • Digital stethoscopes
  • Speech and audio processing equipment

With its blend of performance, power efficiency, and integrated features, the TMS320C5545AZQW10 from Texas Instruments stands out as a versatile solution for designers looking to enhance their audio and voice processing products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess