EN
  • EN
  • DE

TMS320C6202BZNY250

Part No TMS320C6202BZNY250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-FC/CSP / DSP Fixed-Point 16bit 250MHz 2000MIPS 384-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 384-FBGA, FCCSPBGA
Manufacturer Package 384-FC/CSP (18x18)
Win Source Part Number 797301-TMS320C6202BZNY250
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6202B
Introduction Date June 10, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BZNY250 CAD Model

Description

The TMS320C6202BZNY250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and speed. This DSP is part of the TMS320C62x family, which is designed to handle a wide range of signal processing applications with efficiency and reliability.

With a clock speed of 250MHz, the TMS320C6202BZNY250 delivers a powerful performance that is well-suited for applications requiring intense computational tasks such as audio processing, telecommunications, industrial control, and real-time data analytics. This processor is built on advanced VLIW (Very Long Instruction Word) architecture, which allows it to execute multiple instructions in a single cycle, significantly enhancing its throughput and making it an excellent choice for multitasking environments.

The device features a large on-chip memory, including a 256KB Level 1 Program cache and a 16KB Data cache, which enable fast access to frequently used instructions and data. Additionally, it supports a wide variety of external memory interfaces, providing flexibility in system design and ensuring ample storage for complex applications.

One of the key advantages of the TMS320C6202BZNY250 is its scalability and ease of integration. It is equipped with a high-speed peripheral interface, which includes multiple serial ports for easy communication with other devices and systems. The DSP also supports an array of I/O options and has dedicated hardware for handling interrupts, timers, and other system functions, which simplifies system design and reduces the need for additional components.

Designed with power efficiency in mind, the TMS320C6202BZNY250 incorporates power-saving features that make it suitable for portable and power-sensitive applications. It operates at a core voltage of 1.6V, minimizing power consumption without compromising performance.

In summary, the TMS320C6202BZNY250 from Texas Instruments is a versatile and powerful DSP that offers an optimal solution for developers looking to push the boundaries of signal processing. Its combination of speed, efficiency, and integration capabilities make it a top choice for a multitude of demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess