EN
  • EN
  • DE

TMS320C6202GJL

Part No TMS320C6202GJL
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 742706-TMS320C6202GJL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6202GJL CAD Model

Description

The Texas Instruments TMS320C6202GJL is a high-performance digital signal processor (DSP) from the TMS320C6x DSP family, designed to cater to the demanding needs of high-speed numeric processing applications. This powerful DSP is tailored for a variety of applications, including telecommunications, audio processing, industrial control systems, and image and video processing.

Key Features:

  • High-Performance Processing: Equipped with a fixed-point architecture, the TMS320C6202GJL operates at a frequency of up to 200MHz, delivering up to 1600 million instructions per second (MIPS). This level of performance is essential for real-time processing and complex algorithms.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: The VLIW architecture allows the processor to execute multiple instructions in a single cycle, increasing the efficiency and speed of the computational tasks.
  • Large On-Chip Memory: It includes a significant amount of on-chip memory, with 16KB of L1 program cache, 16KB of L1 data cache, and a 1MB L2 unified memory/cache, which can be configured as mapped RAM, cache, or combinations thereof.
  • Robust Peripheral Set: The DSP provides a rich set of peripherals, including a host-port interface, two multichannel buffered serial ports, and two 32-bit timers, among others, for flexible and efficient system integration.
  • Scalability: As part of the TMS320C6x DSP family, the TMS320C6202GJL is software-compatible with other C6x devices, allowing for scalability and ease of software reuse across different applications.

Applications:

  • Telecommunications: Signal processing for network infrastructure, wireless base stations, and VoIP solutions.
  • Audio Processing: High-fidelity audio encoding and decoding, effects processing, and audio mixing.
  • Industrial Control: Motor control, robotics, and automation systems requiring real-time processing capabilities.
  • Image and Video Processing: Video conferencing, surveillance systems, and image analysis.

The TMS320C6202GJL DSP is an ideal choice for developers seeking a blend of high-speed performance, large on-chip memory, and a comprehensive set of peripherals. Its power and versatility make it a go-to solution for complex digital signal processing tasks.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.7519 $250.7519
2+ $224.8121 $449.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess