EN
  • EN
  • DE

TMS320C6412AGNZ6

Part No TMS320C6412AGNZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 084675-TMS320C6412AGNZ6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AGNZ6 CAD Model

Description

The TMS320C6412AGNZ6 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), a global semiconductor company that designs and manufactures embedded processors. This DSP is part of the TMS320C64x series, which is known for its efficient fixed-point processing capabilities and is widely used in applications requiring intense mathematical computations.

Key Features

  • Clock Speed: The TMS320C6412AGNZ6 operates at a clock speed of up to 600 MHz, providing the computational power needed for high-speed signal processing tasks.
  • On-Chip Memory: It includes integrated memory components such as 1MB of Level 2 (L2) cache, which enhances the processing speed by reducing memory latency.
  • Bus Interface: The device features a high-performance Viterbi and Turbo (VCP2) coprocessor, along with a Telecom Interface (TImP) for efficient data handling and communication.
  • Architecture: Built on the advanced VelociTI.2 architecture, it ensures exceptional performance in applications like telecommunications, multimedia, and imaging.
  • Power Efficiency: Despite its robust processing capabilities, the TMS320C6412AGNZ6 maintains power efficiency, making it suitable for portable and power-sensitive applications.

Applications

The TMS320C6412AGNZ6 is designed to handle complex algorithms and is ideal for a wide range of applications, including:

  • Wireless infrastructure (base stations, mobile handsets)
  • Professional audio equipment
  • Medical imaging systems
  • Video and image processing
  • Industrial control systems

Technical Specifications

Parameter Value Clock Speed Up to 600 MHz Memory 1MB L2 Cache Architecture VelociTI.2 Bus Interface VCP2, TImP Package 179-ball BGA (GDP)

With its combination of speed, efficiency, and advanced processing capabilities, the TMS320C6412AGNZ6 is a powerful solution for developers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess