EN
  • EN
  • DE

TMS320C6416TGLZA8

Part No TMS320C6416TGLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688415-TMS320C6416TGLZA8
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TGLZA8 CAD Model

Description

Product Overview: TMS320C6416TGLZA8

The TMS320C6416TGLZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require intensive signal processing capabilities. It is part of the TMS320C64x family of DSPs, which are known for their efficiency and speed in processing data-intensive tasks.

Key Features

  • Core Performance: The TMS320C6416TGLZA8 boasts a powerful core that can run at up to 1 GHz, enabling it to execute up to 8000 MIPS (Million Instructions per Second). This makes it suitable for real-time applications such as audio and video processing, telecommunications, and industrial control systems.
  • Memory: It comes with integrated memory controllers supporting a wide variety of external memories, ensuring flexibility in system design and the ability to handle large datasets efficiently.
  • High-Speed Peripherals: The device includes a host of high-speed peripherals such as a Viterbi coprocessor, Turbo decoder coprocessor, and Ethernet MAC, which facilitate rapid data transfer and connectivity.
  • Advanced Architecture: The DSP features a VelociTI.2™ architecture that enhances parallelism and allows for simultaneous execution of multiple operations, thereby increasing overall system throughput.
  • Power Management: With its advanced power management features, the TMS320C6416TGLZA8 is able to optimize power consumption, making it ideal for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6416TGLZA8 enables it to be used in a wide array of applications. These include:

  • Wireless Infrastructure (e.g., baseband processing for 3G and 4G networks)
  • Medical Imaging (e.g., ultrasound, MRI, CT scan processing)
  • Defense and Aerospace (e.g., radar and sonar signal processing)
  • Audio and Video Broadcasting Equipment
  • Industrial Automation Systems

Conclusion

The TMS320C6416TGLZA8 from Texas Instruments represents a blend of performance, flexibility, and power efficiency, making it an excellent choice for engineers and designers looking to push the boundaries of digital signal processing. Whether it's for multimedia, communication, or control applications, this DSP stands ready to meet the challenge of complex data processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.0125 $370.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess