EN
  • EN
  • DE

TMS320C6421ZWT5

Part No TMS320C6421ZWT5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 361-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797328-TMS320C6421ZWT5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date January 24, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZWT5 CAD Model

Description

The TMS320C6421ZWT5 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is designed to meet the rigorous demands of high-speed numeric processing in a wide range of applications, including telecommunications, audio processing, industrial control systems, and digital image processing.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 1 GHz, the TMS320C6421ZWT5 is capable of delivering up to 8000 MIPS (Million Instructions Per Second), ensuring swift execution of signal processing algorithms.
  • Advanced Architecture: The device features a VLIW (Very Long Instruction Word) architecture, which allows for the execution of multiple instructions in parallel, significantly boosting the processing throughput.
  • Large On-Chip Memory: It comes equipped with a substantial on-chip memory, including a 256 KB Level 2 cache, which helps in reducing the time spent accessing external memory, thus improving performance.
  • Robust Connectivity: The DSP includes a variety of peripherals and interfaces, such as a high-speed DDR2 memory interface, enabling seamless connection with external devices and memory systems.
  • Low Power Consumption: Despite its high performance, the TMS320C6421ZWT5 maintains a low power consumption profile, making it an ideal choice for power-sensitive applications.

Applications

With its robust feature set, the TMS320C6421ZWT5 is well-suited for a variety of applications:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control and Automation
  • High-Definition Video and Imaging Processing

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the TMS320C6421ZWT5 is backed by a comprehensive ecosystem of development tools and software, making it an excellent choice for designers seeking a reliable and scalable DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8875 $81.7750
3+ $33.5488 $100.6464
5+ $32.5004 $162.5020
7+ $31.4520 $220.1640
9+ $30.4036 $273.6324
12+ $27.2584 $327.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess