EN
  • EN
  • DE

TMS320C6457CCMHA

Part No TMS320C6457CCMHA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 688FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 688-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate 1GHz
On-Chip RAM 2.1MB
Voltage - I/O 1.1V, 1.8V, 3.3V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 688-BFBGA, FCBGA Exposed Pad
Manufacturer Package 688-FCBGA (23x23)
Win Source Part Number 797338-TMS320C6457CCMHA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6457
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6457CCMHA CAD Model

Description

The Texas Instruments TMS320C6457CCMHA is a high-performance digital signal processor (DSP) that is part of the TMS320C6000 DSP platform. This advanced DSP is designed to meet the demands of high-throughput, real-time processing applications, making it an ideal choice for telecommunications, industrial, medical, and multimedia sectors.

The TMS320C6457CCMHA operates at a core frequency of up to 1.2 GHz, which enables it to deliver up to 9600 MIPS (Million Instructions Per Second) performance. This exceptional processing capability is achieved through its fixed-point, VLIW (Very Long Instruction Word) architecture that allows multiple instructions to be executed simultaneously, enhancing overall system throughput and efficiency.

Equipped with dual C64x+ cores, this DSP provides ample computational headroom for complex algorithms and signal processing tasks. Each core features a fully integrated L1 and L2 memory system, which is essential for reducing latency and improving performance in data-intensive applications. Additionally, the TMS320C6457CCMHA includes a rich set of peripherals such as high-speed serial interfaces, which facilitate easy and flexible connectivity options for system designers.

The device also comes with 1MB of on-chip L2 cache, which can be configured as mapped RAM, cache, or a combination of both, providing developers with the flexibility to optimize memory usage based on specific application requirements. Moreover, the TMS320C6457CCMHA supports a 16/32-bit DDR2 memory interface, further expanding its memory capabilities to handle larger datasets and complex applications.

For enhanced performance, the DSP includes dedicated hardware accelerators for tasks such as Viterbi and Turbo decoding, which are crucial for communication systems. It also features a rich instruction set that supports single-cycle MAC, bit-field extract, and complex arithmetic operations, among others.

In summary, the TMS320C6457CCMHA from Texas Instruments is a robust and versatile DSP that provides a scalable solution for developers looking to create sophisticated and high-performance embedded systems. Its advanced features and capabilities make it a competitive option for any application that requires intensive digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess