EN
  • EN
  • DE

TMS320C6655CZH

Part No TMS320C6655CZH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 625FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 625-BFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Family Part Number TMS320C6655
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271120-TMS320C6655CZH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6655CZH CAD Model

Description

The TMS320C6655CZH is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI) that is part of the TMS320C66x family of devices. Designed to meet the rigorous demands of high-throughput, real-time processing applications, this DSP is an ideal choice for a wide range of industries, including telecommunications, medical imaging, and industrial automation.

Key Features

  • Core Performance: The TMS320C6655CZH is built around a C66x DSP core that operates at a frequency of up to 1.25 GHz, delivering up to 10 GHz of raw DSP processing power, which equates to 40 GMACs and 20 GFLOPs on a single core.
  • Memory Configuration: It comes with a robust memory architecture that includes 1MB of dedicated L2 cache and 32KB of L1D and L1P cache, ensuring efficient data management and high-speed access to critical data.
  • Integrated Peripherals: A variety of integrated peripherals are offered to support diverse application needs, including Gigabit Ethernet MACs, PCIe, UART, SPI, I2C, and more, providing flexible connectivity options.
  • Power Efficiency: The TMS320C6655CZH is designed with energy efficiency in mind, featuring multiple power domains and sophisticated power management techniques to minimize power consumption during operation.
  • Security: Enhanced security features, such as a secure boot, secure ROM, and cryptographic accelerators, ensure the integrity and confidentiality of data processed and stored on the device.

Applications

The versatile TMS320C6655CZH processor is suitable for a variety of applications. In the field of telecommunications, it can be used for baseband processing, media gateways, and voice over IP (VoIP) applications. Medical imaging systems, such as MRI and CT scanners, benefit from its powerful processing capabilities for real-time image reconstruction. Moreover, the DSP is well-suited for industrial automation tasks, including motor control, machine vision, and sensor fusion.

Development Support

TI provides comprehensive development support for the TMS320C6655CZH, including evaluation modules (EVMs), software development kits (SDKs), and a robust ecosystem of software and hardware tools. This support accelerates the development process and helps engineers bring their products to market faster.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3992 $78.3992
2+ $64.3276 $128.6552
3+ $62.3173 $186.9519
4+ $60.3071 $241.2284
5+ $58.2969 $291.4845
6+ $52.2661 $313.5966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess