EN
  • EN
  • DE

TMS320C6713BGDPA200

Part No TMS320C6713BGDPA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219347-TMS320C6713BGDPA200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BGDPA200 CAD Model

Description

The TMS320C6713BGDPA200 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320C67xx series, which is renowned for its optimized performance in digital audio, telecommunications, industrial control, and many other signal processing-intensive applications.

Key Features:

  • High-Performance Processing: With a core frequency of up to 200MHz, the TMS320C6713BGDPA200 provides a robust platform for high-speed signal processing tasks.
  • Large On-Chip Memory: It comes equipped with 256KB of on-chip RAM, allowing for efficient data management and reduced external memory access latency.
  • Advanced Instruction Set: The device features a modified Harvard architecture with a highly specialized instruction set optimized for DSP operations.
  • Integrated Peripherals: A variety of integrated peripherals including multichannel audio serial ports (McASPs), timers, and Direct Memory Access (DMA) controllers enhance its functionality and flexibility in system design.
  • Scalable Architecture: The TMS320C6713BGDPA200 is compatible with other C67xx family processors, allowing for scalable designs that can be easily upgraded or modified.
  • Low Power Consumption: Despite its high performance, the DSP is designed to operate with low power consumption, making it ideal for portable and power-sensitive applications.

Applications:

The TMS320C6713BGDPA200 is suited for a wide range of applications, including:

  • Professional and consumer audio processing
  • Telecommunication infrastructure
  • Medical imaging systems
  • Industrial control systems
  • Digital motor control
  • Instrumentation and analysis

Package and Quality:

This DSP comes in a 256-BGA (Ball Grid Array) package, ensuring a compact footprint and reliable connectivity for embedded systems. Texas Instruments' commitment to quality means that the TMS320C6713BGDPA200 is manufactured to the highest standards, ensuring dependable performance in even the most demanding environments.

You May Also Be Interested in

NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3432 $73.3432
2+ $60.1791 $120.3582
3+ $58.2985 $174.8955
4+ $56.4179 $225.6716
5+ $54.5373 $272.6865
7+ $48.8955 $342.2685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess