EN
  • EN
  • DE

TMS320C6713GDPA200

Part No TMS320C6713GDPA200
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271141-TMS320C6713GDPA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6713GDPA200 CAD Model

Description

The TMS320C6713GDPA200 is a high-performance digital signal processor (DSP) from Texas Instruments' TMS320C67xx series, designed to cater to the demanding needs of high-speed numeric computations and signal processing applications. This DSP is well-suited for a variety of applications, including telecommunication, audio processing, industrial control, and biomedical systems.

Key Features

  • High-Speed Processing: With a 200MHz clock rate, the TMS320C6713GDPA200 offers a powerful solution for applications that require rapid data processing and real-time performance.
  • Advanced Architecture: The device features a modified Harvard architecture that enhances signal processing operations through separate program and data spaces, allowing simultaneous access to program instructions and data.
  • VLIW Technology: Very Long Instruction Word (VLIW) technology enables the processor to execute multiple instructions in a single cycle, improving throughput and efficiency.
  • On-Chip Memory: It includes integrated memory components such as 256KB of Zero Wait-State Synchronous SRAM and 16KB of L1 Program Cache, which help in reducing memory latency and improving system performance.
  • Peripheral Integration: The DSP comes with a host of integrated peripherals, including a multichannel audio serial port, a 16-bit host-port interface, and two 32-bit general-purpose timers.
  • Scalable Interface: A high-bandwidth interconnect provides a scalable interface that is capable of supporting a wide range of external devices and peripherals.

Applications

The TMS320C6713GDPA200 is adept at handling complex algorithms and processing tasks, making it ideal for:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Medical imaging and diagnostic equipment
  • Industrial control systems
  • Digital motor control

Design Support

Texas Instruments offers comprehensive design support for the TMS320C6713GDPA200, including detailed documentation, development tools, software libraries, and reference designs. This ensures that engineers can reduce development time and bring their products to market faster.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0011 $54.0099
21+ $4.9240 $103.4040
32+ $4.7702 $152.6464
44+ $4.6163 $203.1172
57+ $4.4624 $254.3568
75+ $4.0008 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess