EN
  • EN
  • DE

TMS320C6727GDHA250

Part No TMS320C6727GDHA250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 213160-TMS320C6727GDHA250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727GDHA250 CAD Model

Description

The TMS320C6727GDHA250 is a powerful digital signal processor (DSP) from Texas Instruments, designed for applications that require high-speed numeric processing and real-time analytics. This DSP is part of the TMS320C67xx series, which is known for its high performance and floating-point capabilities.

With a clock speed of 250 MHz, the TMS320C6727GDHA250 delivers up to 2000 MIPS (Million Instructions Per Second), making it an ideal choice for applications such as medical imaging, professional audio, industrial control, and instrumentation. Its floating-point unit (FPU) supports both single and double precision, which enables precise calculations and improved dynamic range, essential for complex algorithms and signal processing tasks.

Key Features:

  • High-Performance: With a 250 MHz clock speed, it provides high computational bandwidth for demanding applications.
  • Enhanced Memory: Equipped with a large on-chip memory, including 256 KB of RAM, which can be further expanded through external memory interfaces.
  • Robust Peripheral Set: Features a variety of peripherals such as I2C, SPI, UART, and McBSP (Multi-channel Buffered Serial Port), offering flexibility in system design.
  • Advanced Interrupt Handling: The DSP includes an efficient interrupt controller for managing multiple interrupt sources, ensuring timely response to system events.
  • Low Power Consumption: Optimized for power-sensitive applications, it offers power-saving modes to reduce overall energy consumption.

The TMS320C6727GDHA250 also supports a range of development tools for ease of programming and debugging. These tools include integrated development environments (IDEs), software libraries, and real-time operating systems (RTOS) that are compatible with the TMS320C67xx series.

Whether you're developing high-fidelity audio equipment, advanced medical diagnostic tools, or sophisticated industrial automation systems, the TMS320C6727GDHA250 provides the computational power and flexibility needed to achieve cutting-edge performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess