EN
  • EN
  • DE

TMS320C6745DPTPD4

Part No TMS320C6745DPTPD4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 456MHz 3648MIPS 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797374-TMS320C6745DPTPD4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6745
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6745DPTPD4 CAD Model

Description

The TMS320C6745DPTPD4 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This processor is part of the TMS320C6000 DSP family, which is well-known for its efficient performance and robust instruction set tailored for complex algorithms.

Key Features

  • Core Performance: The device boasts a powerful core that operates at a frequency of up to 300 MHz, providing 2400 MIPS (Million Instructions Per Second) of processing power. This ensures swift and efficient handling of computationally intensive tasks.
  • Memory: Equipped with a rich set of memory features, it includes a 32KB L1 program cache, a 32KB L1 data cache, and a 256KB L2 cache which can be configured as SRAM or cache. Additionally, an external memory interface offers the flexibility to connect a wide range of external memory devices.
  • Integrated Peripherals: The TMS320C6745DPTPD4 comes with a variety of integrated peripherals that enhance its functionality, such as a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 interface, and an MMC/SD card interface, among others.
  • Power Efficiency: Designed with low-power consumption in mind, this DSP is ideal for applications where energy efficiency is critical, such as portable and battery-operated devices.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C6745DPTPD4, including software libraries, an integrated development environment (IDE), and debugging tools to streamline the development process.

Applications

The TMS320C6745DPTPD4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Industrial control and automation
  • Medical imaging and diagnostic equipment
  • Audio and voice processing
  • Communications infrastructure
  • Instrumentation and analytics

Conclusion

With its robust architecture, extensive memory capabilities, and integrated peripherals, the TMS320C6745DPTPD4 from Texas Instruments stands out as an excellent choice for developers looking to push the boundaries of signal processing in their products. Its focus on power efficiency without compromising performance makes it a highly attractive option for a multitude of sophisticated applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess