EN
  • EN
  • DE

TMS320C6748EZCE4

Part No TMS320C6748EZCE4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Family Part Number TMS320C6748
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271167-TMS320C6748EZCE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZCE4 CAD Model

Description

The TMS320C6748EZCE4 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of embedded audio and real-time signal processing applications. This DSP is part of the TMS320C674x family, which is renowned for its efficient fixed and floating-point processing capabilities.

Key Features:

  • High-Performance Processing: With a core frequency of up to 456 MHz, the TMS320C6748EZCE4 DSP delivers up to 3656 MIPS (Million Instructions Per Second), making it suitable for multitasking environments and complex algorithms.
  • Integrated Peripherals: This DSP comes with a variety of on-chip peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 with integrated PHY, high-speed interconnects, and multiple serial ports, providing a high level of integration to save on system costs and board space.
  • Enhanced Memory Interface: It features a 32-bit wide DDR2 memory interface for high-speed data transfer and ample storage for real-time data processing, which is crucial for applications such as audio encoding/decoding, industrial control, and more.
  • Power Efficiency: The TMS320C6748EZCE4 is designed with power-saving features, including multiple power domains and the ability to dynamically control performance and power consumption, making it ideal for portable and battery-operated devices.
  • Robust Development Support: Texas Instruments provides a comprehensive suite of development tools, including the Code Composer Studio IDE, software libraries, and reference designs, to accelerate the development cycle and reduce time-to-market.
  • Quality and Reliability: As with all Texas Instruments products, this DSP is manufactured to the highest quality standards, ensuring reliability and performance in the field.

Applications:

The TMS320C6748EZCE4 DSP is versatile and can be used in a wide range of applications, including:

  • Professional and consumer audio systems
  • Voice and speech processing
  • Industrial control systems
  • Medical imaging
  • Communication infrastructure

In conclusion, the TMS320C6748EZCE4 from Texas Instruments is a powerful DSP solution that offers a balance of performance, integration, and power efficiency, making it an excellent choice for a multitude of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4632 $66.9264
4+ $27.4570 $109.8280
6+ $26.5989 $159.5934
8+ $25.7409 $205.9272
11+ $24.8829 $273.7119
14+ $22.3088 $312.3232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess