EN
  • EN
  • DE

MAX77271EWL+T

Part No MAX77271EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adjustable 2.5A 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 2.5 A
Max Output Voltage 5.5 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 500 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 9
Operating Supply Voltage 5.5 V
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 3 MHz
Synchronous Rectifier Yes
Win Source Part Number 967519-MAX77271EWL+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX77271EWL+T CAD Model

Description

Maxim Integrated's MAX77271EWL+T Power Management IC

The MAX77271EWL+T from Maxim Integrated is a versatile and high-efficiency power management integrated circuit (PMIC) designed to cater to the demanding power needs of modern portable and wearable devices. This compact, integrated solution simplifies the design and extends the battery life of applications such as fitness monitors, smartwatches, and other space-constrained gadgets.

At the heart of the MAX77271EWL+T is a flexible power management system that combines a linear charger, a regulated output, and a power path management feature, all of which work together to ensure optimal charging and power delivery to the host device. The linear charger supports a wide range of input voltages, making it suitable for various USB and adapter power sources. It also includes programmable charge settings to accommodate different battery chemistries and capacities.

The regulated output is designed to provide a stable voltage supply to sensitive electronic components. This PMIC boasts high-efficiency conversion, which minimizes heat generation and maximizes battery life. Moreover, the power path management ensures seamless transition between charging and battery-powered operation, safeguarding the device's uninterrupted performance.

The MAX77271EWL+T is not just about power management; it also incorporates a host of protection features such as overvoltage protection, short-circuit protection, and thermal shutdown. These features provide an additional layer of safety for the end device, protecting it from potential damage due to electrical anomalies.

With its small WLP (Wafer-Level Package) footprint, the MAX77271EWL+T is an ideal choice for designs where space is at a premium. The integration of multiple power management functions into a single chip helps reduce the bill of materials and simplifies the design process, allowing engineers to focus on creating innovative products without worrying about power-related complexities.

Overall, the MAX77271EWL+T is a testament to Maxim Integrated's commitment to providing advanced power solutions that meet the evolving needs of modern electronics. Its combination of efficiency, flexibility, and protection makes it a top choice for designers looking to create the next generation of portable and wearable technology.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess