EN
  • EN
  • DE

TMS320C6748EZWT3

Part No TMS320C6748EZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797380-TMS320C6748EZWT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZWT3 CAD Model

Description

The TMS320C6748EZWT3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed for a broad range of applications. This DSP is part of the TMS320C67xx series, which is well-known for its efficient fixed and floating-point processing capabilities, making it an ideal choice for applications requiring precise numerical operations.

Key Features:

  • Core Performance: The TMS320C6748EZWT3 operates at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second) of processing power. This level of performance is suitable for demanding signal processing tasks in industrial, medical, audio, and communication applications.
  • Memory: Equipped with integrated memory, the DSP includes a 256KB L2 RAM, which can be configured as on-chip cache, and a 64KB L1P program cache, along with a 32KB L1D data cache, enabling efficient data management and high-speed access to critical instructions and data.
  • Peripheral Integration: The device offers a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, a USB 2.0 full-speed device with integrated PHY, a high-speed inter-integrated circuit (I2C) bus, and multiple UARTs, SPIs, and timers.
  • Low-Power Operation: Designed for power-sensitive applications, the TMS320C6748EZWT3 implements advanced power management techniques, which significantly reduce power consumption during both active and idle periods.
  • Development Tools: TI provides a comprehensive suite of development tools for the TMS320C6748EZWT3, including the Code Composer Studio integrated development environment (IDE), DSP/BIOS, and a wide array of software libraries to accelerate development cycles and optimize performance.

Applications:

The versatility of the TMS320C6748EZWT3 DSP allows it to be used in various applications such as:

  • Industrial automation and control systems
  • Professional audio equipment
  • Medical imaging devices
  • Test and measurement instruments
  • Communication infrastructure

In summary, the TMS320C6748EZWT3 from Texas Instruments is a powerful DSP solution that offers a perfect blend of performance, integrated features, and power efficiency, making it an excellent choice for developers looking to create sophisticated signal processing systems.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4537 $96.9074
3+ $39.7569 $119.2707
4+ $38.5145 $154.0580
6+ $37.2721 $223.6326
7+ $36.0297 $252.2079
10+ $32.3025 $323.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess