EN
  • EN
  • DE

LMX3305SLBX

Part No LMX3305SLBX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP TRPL 24LAMCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 2.3GHz, 600MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 24-CSP (4.5x3.5)
Win Source Part Number 116318-LMX3305SLBX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX3305SLBX CAD Model

Description

The LMX3305SLBX is a high-performance, advanced integrated circuit (IC) product from Texas Instruments (TI), a leading semiconductor company. This product is a testament to TI's commitment to delivering innovative and efficient solutions for a wide range of applications in the electronics industry.

The LMX3305SLBX is an ultra-low noise frequency synthesizer that is designed to generate local oscillator (LO) signals for up-conversion and down-conversion in wireless communication systems. This synthesizer offers a high level of integration, reducing the need for external components and thereby simplifying the overall system design.

This product features a fractional-N PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator), which ensures precise frequency control and stability. The LMX3305SLBX synthesizer operates over a wide frequency range, making it suitable for various wireless communication applications, including 4G/5G cellular, WiFi, Bluetooth, and GPS.

The LMX3305SLBX also boasts a low phase noise performance, which is critical for maintaining signal integrity in high-speed data communications. This feature, coupled with the product's low power consumption, makes it an excellent choice for battery-powered devices.

In addition to its technical specifications, the LMX3305SLBX is designed for reliability and durability. It is housed in a compact, surface-mount package that is easy to install and designed to withstand harsh operating conditions. This robust packaging, along with TI's rigorous quality control processes, ensures that the LMX3305SLBX offers consistent performance and a long operational lifespan.

Furthermore, the LMX3305SLBX is supported by TI's comprehensive technical support resources. Customers can access a wealth of information, including datasheets, application notes, and design tools, to help them integrate the LMX3305SLBX into their designs effectively.

In summary, the LMX3305SLBX from Texas Instruments is a high-quality, reliable, and efficient frequency synthesizer that offers superior performance for wireless communication systems. Its advanced features and robust design make it a versatile and dependable solution for a wide variety of applications.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3820 $50.2920
15+ $6.8776 $103.1640
23+ $6.6627 $153.2421
32+ $6.4477 $206.3264
41+ $6.2328 $255.5448
54+ $5.5880 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess