EN
  • EN
  • DE

TMS320C80GGP60

Part No TMS320C80GGP60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C8x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Parallel
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 98kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 352-LBGA
Manufacturer Package 352-PBGA (35x35)
RoHS State Request Verification
Win Source Part Number 1271174-TMS320C80GGP60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C80
Introduction Date July 01, 1994
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C80GGP60 CAD Model

Description

The TMS320C80GGP60, also known as the MVP (Multimedia Video Processor), is a pioneering product from Texas Instruments that integrates advanced digital signal processing (DSP) and parallel processing capabilities to deliver high-performance computing power. This processor is designed to handle complex algorithms and data-intensive tasks, making it an ideal choice for a wide array of multimedia applications.

Key Features

  • High-Performance Architecture: The TMS320C80GGP60 features a unique architecture that combines one master processor (a modified TMS320C8x CPU) with four parallel vector processors. This configuration allows for efficient simultaneous processing of multiple tasks.
  • Speed: With an impressive clock speed of 60 MHz, this processor is capable of executing a vast number of instructions per second, ensuring swift and responsive performance in demanding applications.
  • Memory: It comes with an integrated memory management unit that supports a large addressable memory space, facilitating complex multimedia processing without compromising on speed or efficiency.
  • On-Chip Peripherals: The TMS320C80GGP60 is equipped with a variety of on-chip peripherals that enhance its functionality, including direct memory access (DMA) controllers, timers, and serial ports for improved data transfer and communication.

Applications

The versatile nature of the TMS320C80GGP60 allows it to be used in a myriad of applications where high-speed processing and parallel computation are essential. These include:

  • Video and image processing
  • 3D graphics rendering
  • Digital signal processing
  • Advanced scientific and engineering computations
  • Real-time control systems

Reliability and Support

As a product of Texas Instruments, the TMS320C80GGP60 is backed by a company known for its commitment to quality and reliability. TI provides extensive support and documentation, making it easier for developers to integrate this processor into their systems and to troubleshoot any issues that may arise.

In conclusion, the TMS320C80GGP60 is a robust and versatile processor that offers a blend of speed, power, and precision, making it a top choice for developers looking to push the boundaries of multimedia processing and parallel computation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess