EN
  • EN
  • DE

TMS320D710E002BZDH

Part No TMS320D710E002BZDH
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840741-TMS320D710E002BZDH
Ultra Librarian 3D Model Ultra Librarian TMS320D710E002BZDH CAD Model

Description

The TMS320D710E002BZDH is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of embedded control applications. This advanced chip is part of the TMS320C6000 DSP platform, which is renowned for its high level of integration, real-time performance, and low-power consumption.

Key Features:

  • High-Performance Processing: With a core that can execute up to billions of floating-point operations per second (GFLOPS), this DSP is capable of handling complex algorithms and high-speed data processing tasks.
  • Advanced Architecture: The device includes a VLIW (Very Long Instruction Word) architecture that allows multiple operations to be performed in a single cycle, increasing the overall efficiency and speed of computation.
  • Integrated Memory: The TMS320D710E002BZDH comes with a robust on-chip memory system, including a large RAM and cache, which enables fast and efficient data management for real-time applications.
  • High-Speed Interfaces: Equipped with a range of interfaces such as PCI, McBSP, I2C, and UART, this DSP ensures seamless communication with other components and peripherals in a system.
  • Low Power Consumption: Despite its high performance, the DSP is designed for low power operation, making it suitable for portable and battery-powered devices.

Applications:

The TMS320D710E002BZDH is versatile and can be used in various applications, including:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Image and video processing

Technical Specifications:

Parameter Value Clock Speed Up to GHz Core TMS320C67x Package MicroStar BGA Operating Temperature -40°C to +85°C

With its combination of speed, efficiency, and versatility, the TMS320D710E002BZDH from Texas Instruments is an ideal choice for designers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0821 $74.1642
4+ $30.4264 $121.7056
6+ $29.4756 $176.8536
8+ $28.5247 $228.1976
10+ $27.5739 $275.7390
13+ $24.7214 $321.3782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess