EN
  • EN
  • DE

TMS320DA140PGE16D

Part No TMS320DA140PGE16D
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DDA140 144 TQFP 160 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 373805-TMS320DA140PGE16D
Ultra Librarian 3D Model Ultra Librarian TMS320DA140PGE16D CAD Model

Description

The TMS320DA140PGE16D is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding needs of audio and multimedia applications. This advanced DSP is part of the TMS320C6000 DSP platform, which is renowned for its high level of integration, efficiency, and processing power.

Key Features:

  • High-Performance DSP Core: The device features a fixed-point, high-speed DSP core that can execute up to 1600 million instructions per second (MIPS) at a clock rate of 200 MHz, making it suitable for complex signal processing tasks.
  • Large On-Chip Memory: It comes equipped with a generous amount of on-chip memory, including 256K bytes of RAM, which facilitates efficient data handling and storage for real-time processing.
  • Advanced Peripherals: The TMS320DA140PGE16D includes a variety of peripherals such as multichannel audio serial ports (McASPs), Direct Memory Access (DMA) controllers, and timers, which support a wide range of audio codecs and interfaces.
  • Robust Connectivity: With multiple connectivity options including I2C, SPI, and UART interfaces, this DSP allows for easy integration with other components in a system, enhancing its versatility in complex designs.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DA140PGE16D is capable of delivering high performance while maintaining low power consumption, which is critical for portable and battery-operated devices.

Applications:

The TMS320DA140PGE16D is ideal for a range of audio and multimedia applications, including:

  • Professional audio equipment
  • Home theater systems
  • Digital mixing consoles
  • Automotive audio systems
  • Voice recognition and processing

Package and Quality:

This DSP is available in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint, while providing sufficient pin access for interfacing. With Texas Instruments' commitment to quality, the TMS320DA140PGE16D is manufactured to meet high standards, ensuring reliability and performance consistency for the end user.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7606 $55.7606
3+ $45.7523 $137.2569
4+ $44.3226 $177.2904
5+ $42.8928 $214.4640
7+ $41.4631 $290.2417
9+ $37.1738 $334.5642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess