EN
  • EN
  • DE

TMS320DM369ZCE

Part No TMS320DM369ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 1110326-TMS320DM369ZCE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TMS320DM369ZCE CAD Model

Description

The TMS320DM369ZCE is a highly integrated, efficient digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This powerful processor is built on the advanced DaVinci™ technology, making it an ideal choice for developers looking to create high-performance, feature-rich devices such as digital cameras, digital video recorders, and other consumer electronics.

Key Features:

  • Advanced Video Processing: Equipped with a high-definition video codec engine, the TMS320DM369ZCE supports a wide range of video formats and standards, including MPEG-4, H.264, and MJPEG, ensuring smooth playback and recording of high-quality video content.
  • High-Performance System: At the heart of the processor is a powerful ARM926EJ-S core running at up to 432 MHz, coupled with a highly optimized TMS320C64x+™ DSP core. This dual-core architecture provides the computational horsepower necessary for complex multimedia processing tasks.
  • Integrated Peripherals: A plethora of on-chip peripherals enhance the functionality of the TMS320DM369ZCE. These include interfaces for SD/MMC cards, USB 2.0, ATA, and Ethernet, along with an LCD controller, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, the processor features multiple power-saving modes, allowing for reduced power consumption without sacrificing performance.
  • Robust Security: With built-in security features such as a secure boot mechanism and encryption/decryption engines, the TMS320DM369ZCE provides a secure environment for the execution of code and protection of data.
  • Development Support: Texas Instruments provides extensive support for the TMS320DM369ZCE with a comprehensive suite of development tools, software libraries, and reference designs, helping to accelerate the product development cycle.

Applications:

The TMS320DM369ZCE is suited for a variety of applications, particularly those requiring intensive video and image processing capabilities. Its flexibility and performance make it an excellent choice for:

  • Digital video cameras and camcorders
  • Digital still cameras
  • Security surveillance systems
  • Video conferencing systems
  • Portable media players

With its robust feature set and powerful processing capabilities, the TMS320DM369ZCE stands out as a premier solution for developers looking to push the boundaries of digital media technology.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1516 $61.1516
2+ $50.1757 $100.3514
4+ $48.6077 $194.4308
5+ $47.0397 $235.1985
6+ $45.4718 $272.8308
8+ $40.7678 $326.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess