EN
  • EN
  • DE

TMS320DM641GNZ500

Part No TMS320DM641GNZ500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM64x, DaVinci™
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 548-BBGA, FCBGA
Supplier Device Package 548-FCBGA (27x27)
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688496-TMS320DM641GNZ500
Ultra Librarian 3D Model Ultra Librarian TMS320DM641GNZ500 CAD Model

Description

The TMS320DM641GNZ500 is a high-performance, programmable digital media processor from Texas Instruments (TI) that belongs to the TMS320DM64x generation of digital signal processors (DSPs). This powerful integrated circuit is designed to handle a wide array of multimedia processing tasks with remarkable efficiency and speed, making it an ideal choice for applications such as video conferencing, digital media servers, surveillance systems, and streaming media devices.

Key Features:

  • High-Performance DSP Core: The core of the TMS320DM641GNZ500 is a fixed-point DSP that operates at a clock speed of up to 500 MHz, delivering up to 4000 MIPS (Million Instructions Per Second). This allows for high-speed processing of complex algorithms used in video and audio encoding/decoding, image processing, and digital signal control.
  • Rich Multimedia Support: With an array of integrated peripherals and interfaces, the TMS320DM641GNZ500 supports various multimedia formats and connectivity options, including I2C, UART, and McASP (Multichannel Audio Serial Port) for audio data transfer.
  • Advanced Memory Interface: The device features a flexible memory interface that supports SDRAM, SRAM, Flash, and other memory types, enabling designers to choose the most suitable memory configuration for their specific application.
  • Robust Video Port Interface: The TMS320DM641GNZ500 includes a video port interface that allows for direct connection to video data sources and displays, facilitating real-time video processing tasks.

Applications:

  • Video conferencing systems
  • Digital media adaptors and servers
  • Security and surveillance DVRs
  • Streaming media devices and set-top boxes

With its advanced features and capabilities, the TMS320DM641GNZ500 from Texas Instruments is a versatile and powerful solution for any application that requires efficient and high-quality digital media processing. Its integration of a robust set of peripherals and interfaces, along with its high-speed DSP core, ensures that it can meet the demanding requirements of modern multimedia applications.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4371 $78.8742
4+ $32.3587 $129.4348
5+ $31.3475 $156.7375
7+ $30.3363 $212.3541
9+ $29.3251 $263.9259
12+ $26.2914 $315.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess