EN
  • EN
  • DE

TMS320DM642AZDK7HK

Part No TMS320DM642AZDK7HK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BFBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
Win Source Part Number 797401-TMS320DM642AZDK7HK
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642AZDK7HK
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK7HK CAD Model

Description

The TMS320DM642AZDK7HK is a high-performance digital signal processor (DSP) from Texas Instruments, designed specifically for demanding applications that require intensive signal processing capabilities. This DSP is part of the TMS320DM642 series, which is renowned for its efficient processing of video and audio streams, making it an ideal choice for multimedia, telecommunications, and security systems.

Key Features

  • High-Performance Processing: With a core frequency of up to 720 MHz, the TMS320DM642AZDK7HK provides exceptional processing power for real-time operations.
  • Advanced Architecture: It features the VelociTI.2™ architecture, which enhances parallelism and throughput, allowing for efficient execution of complex algorithms.
  • Integrated Peripherals: The DSP includes a variety of integrated peripherals such as video ports, audio serial ports, and a 10/100 Mb/s Ethernet MAC, which facilitate the development of networked multimedia applications.
  • Large On-Chip Memory: With 256KB of on-chip RAM, developers can optimize performance by reducing external memory access.
  • External Memory Interface: The device supports a flexible external memory interface that accommodates a wide range of memory types, including SDRAM and Flash.

Applications

The TMS320DM642AZDK7HK is designed for a variety of applications, including:

  • Video and audio processing and transmission
  • Surveillance and security systems
  • Streaming media devices and servers
  • Digital media adapters and gateways
  • Teleconferencing equipment

Development Support

Texas Instruments provides comprehensive development support for the TMS320DM642AZDK7HK with software tools, reference designs, and technical documentation to assist developers in bringing their products to market quickly and efficiently.

Quality and Reliability

As with all Texas Instruments products, the TMS320DM642AZDK7HK is manufactured to the highest quality standards, ensuring reliability and longevity for applications that require consistent performance over extended periods.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess