EN
  • EN
  • DE

TMS320C28342ZFET

Part No TMS320C28342ZFET
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.2V/3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 196kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797279-TMS320C28342ZFET
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28342
Introduction Date April 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28342ZFET CAD Model

Description

The TMS320C28342ZFET is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and a wide array of features designed to cater to demanding applications. This DSP is part of the C2000™ series, which is specifically engineered for real-time control applications.

Key Features:

  • High-Speed Processing: With a core frequency that can reach up to 300 MHz, the TMS320C28342ZFET is capable of executing up to 300 million instructions per second (MIPS), making it ideal for high-speed and complex algorithm processing.
  • Memory: It comes equipped with integrated memory that includes 516KB of RAM and 1MB of flash memory, providing ample space for code and data storage without the need for external memory components.
  • Enhanced Control Peripherals: This DSP features a variety of peripherals such as PWM outputs, capture inputs, high-resolution ADCs, and more, which are essential for motor control, power conversion, and other real-time control applications.
  • Robust Connectivity: With multiple serial communication interfaces including CAN, I2C, SPI, and UART, the TMS320C28342ZFET ensures versatile connectivity options for various system requirements.
  • Low Power Consumption: Designed with TI's advanced power management techniques, this DSP offers low power consumption without compromising on performance, making it suitable for power-sensitive applications.
  • Reliability: The TMS320C28342ZFET is designed to operate in harsh industrial environments, with an extended temperature range and enhanced protection features.

Applications:

The versatility of the TMS320C28342ZFET allows it to be used in a broad range of applications, including but not limited to:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Robotics and automation

With its robust set of features and capabilities, the Texas Instruments TMS320C28342ZFET DSP is an excellent choice for engineers and developers looking to create sophisticated and reliable control systems in various industrial and automotive applications.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4138 $61.6552
8+ $12.6472 $101.1776
13+ $12.2520 $159.2760
17+ $11.8568 $201.5656
22+ $11.4615 $252.1530
30+ $10.2759 $308.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess