EN
  • EN
  • DE

TMS320DM647ZUTD7

Part No TMS320DM647ZUTD7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 529FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797433-TMS320DM647ZUTD7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM647
Introduction Date May 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM647ZUTD7 CAD Model

Description

The Texas Instruments TMS320DM647ZUTD7 is a high-performance digital signal processor (DSP) based on the advanced and efficient TMS320C64x+ DSP core. This processor is designed to meet the demanding requirements of multimedia and communication applications, providing a robust solution for developers looking to integrate high-quality audio, video, and image processing capabilities into their products.

Key Features:

  • High-Speed DSP Core: The TMS320DM647ZUTD7 features the TMS320C64x+ DSP core, which operates at a high clock rate, delivering exceptional processing power for compute-intensive tasks.
  • Integrated Peripherals: This DSP includes a variety of integrated peripherals, such as Ethernet MACs, high-speed serial ports, and a host of other interfaces, allowing for flexible system design and connectivity options.
  • Large On-Chip Memory: With a sizable on-chip memory, the TMS320DM647ZUTD7 can handle complex algorithms and buffering with ease, reducing the need for external memory components.
  • Enhanced Direct Memory Access (EDMA): The EDMA controller facilitates high-speed data transfers between peripherals and memory without CPU intervention, improving system throughput and efficiency.
  • Low Power Consumption: Despite its high performance, the TMS320DM647ZUTD7 is designed to maintain low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the TMS320DM647ZUTD7 makes it ideal for a range of applications, including:

  • Professional Audio Equipment
  • Video Surveillance Systems
  • Digital Media Servers and Players
  • Telecommunications Infrastructure
  • Medical Imaging Devices

Design Support:

Texas Instruments provides extensive design support for the TMS320DM647ZUTD7, including technical documentation, software tools, reference designs, and a strong online community. This support helps designers to reduce development time and bring their products to market faster.

In summary, the TMS320DM647ZUTD7 from Texas Instruments stands out as a powerful and efficient solution for developers seeking to incorporate advanced DSP capabilities into their next-generation multimedia and communication devices.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess