EN
  • EN
  • DE

TMS320DM8148CCYE2

Part No TMS320DM8148CCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM814x DaVinci™Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 1271222-TMS320DM8148CCYE2
Manufacturer Homepage www.ti.com
Family Name TMS320DM8148
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148CCYE2 CAD Model

Description

The TMS320DM8148CCYE2 is a high-performance digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This processor is a part of Texas Instruments' DaVinci™ series, which is renowned for its advanced digital signal processing (DSP) capabilities and efficient handling of video and image processing tasks.

Key Features

  • Advanced DSP: Equipped with a C674x DSP core, the TMS320DM8148CCYE2 excels at executing complex algorithms used in audio and video encoding/decoding, multi-format support, and real-time processing.
  • Powerful ARM Core: The inclusion of an ARM Cortex-A8 core running at up to 1 GHz provides the computational power necessary for high-level operating systems, user interfaces, and application control.
  • Integrated Graphics: It features an SGX530 3D graphics engine to enhance graphical user interfaces and enable sophisticated 3D rendering for gaming and navigation applications.
  • HD Video Processing: The processor supports full HD video processing capabilities, making it ideal for applications that require high-definition video playback, streaming, and recording.
  • Extensive Connectivity: A wide range of connectivity options is available, including multiple USB 2.0 ports, HDMI, SATA, Gigabit Ethernet, and more, providing flexibility for various communication and storage requirements.
  • Low Power Consumption: Despite its robust performance, the TMS320DM8148CCYE2 is designed for low power consumption, making it suitable for portable and battery-powered devices.

Applications

The versatility of the TMS320DM8148CCYE2 lends itself to a broad spectrum of applications. It is particularly well-suited for:

  • High-definition digital media players and recorders
  • Home and professional surveillance systems
  • Interactive point-of-service kiosks
  • Portable medical imaging devices
  • Automotive infotainment systems
  • Video conferencing equipment

Conclusion

The TMS320DM8148CCYE2 from Texas Instruments is a powerful and versatile digital media processor that provides a perfect blend of performance, power efficiency, and connectivity. Its advanced features enable developers to create cutting-edge products for a wide range of multimedia-intensive applications.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.7900 $105.7900
2+ $102.3774 $204.7548
3+ $98.9649 $296.8947
4+ $88.7271 $354.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess