EN
  • EN
  • DE

TMS320F28035P1PAGS

Part No TMS320F28035P1PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / MCU 32-bit C28x RISC 64KB Flash 1.8V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797464-TMS320F28035P1PAGS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28035
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320F28035P1PAGS CAD Model

Description

The TMS320F28035P1PAGS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control systems. As part of the C2000™ Piccolo™ family, this MCU is ideal for applications requiring precise motor control, digital power conversion, and renewable energy solutions.

Key Features

  • Performance: The device features a 32-bit CPU (TMS320C28x) that operates at up to 60 MHz, delivering robust processing capabilities for complex algorithms and control systems.
  • Memory: It is equipped with 128 KB of flash memory, 20 KB of RAM, and 12 KB of data flash for flexible data and code management.
  • Control Peripherals: The MCU includes specialized peripherals such as PWM outputs, capture inputs, high-resolution timers, and analog-to-digital converters (ADCs) to support a wide range of control applications.
  • Communications: It offers multiple communication interfaces, including I2C, SPI, CAN, and UART, enabling easy integration into various systems and networks.
  • Analog Features: The integrated 12-bit ADCs provide precise measurement capabilities, making it suitable for real-time monitoring and control tasks.
  • Power Management: Advanced power management features help to reduce energy consumption and improve overall system efficiency.

Applications

The TMS320F28035P1PAGS is versatile and can be used across a diverse range of industrial and commercial applications. These include motor control (AC induction, BLDC, PMSM), digital power supplies, inverters, converters, battery management systems, and renewable energy systems such as solar inverters and wind turbine controllers.

Support and Tools

Texas Instruments provides extensive support for the TMS320F28035P1PAGS with a comprehensive suite of development tools. This includes the Code Composer Studio™ integrated development environment (IDE), controlSUITE™ software for device configuration and motor control libraries, and the C2000 real-time control peripherals driver library.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess