EN
  • EN
  • DE

TMS320F28062PZPQ

Part No TMS320F28062PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100QFP / MCU 32-bit C28x RISC 128KB Flash 3.3V Automotive 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797487-TMS320F28062PZPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28062
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28062PZPQ CAD Model

Description

The Texas Instruments TMS320F28062PZPQ is a high-performance microcontroller tailored for industrial control systems. It is part of the TMS320F2806x Piccolo series that is designed to provide cost-effective solutions for managing complex algorithms and processing demands in real-time control applications.

Key Features:

  • CPU Speed: The device boasts a 32-bit CPU running at 90 MHz, providing the computational power necessary for intricate tasks.
  • Memory: It comes with 128 KB of Flash memory and 20 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Control Peripherals: The microcontroller is equipped with advanced peripherals that support various control schemes. This includes PWM outputs, analog-to-digital converters (ADCs), and capture/compare modules for precise control of motors and actuators.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, UART, and CAN are available, making it versatile for communication with other devices in a system.
  • Robust Design: Engineered to operate in harsh industrial environments, the TMS320F28062PZPQ is designed with a temperature range of -40°C to +125°C and features various protection mechanisms against electrical disturbances.
  • Integrated Power Management: The device includes an on-chip voltage regulator and an oscillator to reduce the need for external components, thus simplifying power management.
  • JTAG Interface: A JTAG interface is provided for debugging and programming, facilitating easier development and maintenance.

Applications:

The TMS320F28062PZPQ is ideal for a wide range of applications, particularly in the areas of:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (DC-DC Converters, UPS)
  • Industrial Automation and Robotics

With its robust feature set and adaptability, the TMS320F28062PZPQ from Texas Instruments stands as a powerful solution for designers looking to enhance the performance and efficiency of their control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2088 $62.4176
4+ $25.6072 $102.4288
7+ $24.8070 $173.6490
9+ $24.0067 $216.0603
11+ $23.2065 $255.2715
15+ $20.8059 $312.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess