EN
  • EN
  • DE

TMS320F28067PFPQ

Part No TMS320F28067PFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 80-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 797506-TMS320F28067PFPQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 96
Family Name TMS320F28067
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28067PFPQ CAD Model

Description

The TMS320F28067PFPQ from Texas Instruments is a highly integrated, high-performance microcontroller designed for demanding control applications. Part of the C2000™ Piccolo™ family, this microcontroller is optimized for processing, sensing, and actuation to improve closed-loop performance in real-time control systems.

Key Features

  • CPU: 32-bit C28x Floating-Point CPU at 90 MHz
  • Memory: Up to 100 KB of on-chip flash memory with error correction code (ECC) and 12 KB of SRAM
  • Digital Signal Processing: Integrated Viterbi, Complex Math, CRC units, and a Fast Fourier Transform (FFT) accelerator
  • Control Peripherals: Enhanced Pulse Width Modulators (ePWM), High-Resolution PWM (HRPWM) capabilities, and Capture/Compare units
  • Analog-to-Digital Converter: 12-bit ADC with a conversion rate of up to 3.125 MSPS
  • Communication Interfaces: Multiple serial communication interfaces including I2C, SPI, CAN, and UART
  • Packaging: 80-pin PowerPAD™ low-profile quad flatpack (LQFP)
  • Temperature Range: -40°C to 125°C operational junction temperature range

Applications

The TMS320F28067PFPQ is suited for a variety of applications, particularly where efficient power conversion and precise motor control are essential. It is commonly used in:

  • Renewable energy systems like solar inverters and wind turbines
  • Industrial motor drives and servo controllers
  • Automotive control systems including electric and hybrid vehicles
  • Power supplies and converters
  • Intelligent sensing applications

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28067PFPQ, including development tools, software libraries, and reference designs. Engineers can take advantage of the TI C2000™ real-time control peripherals and software ecosystem to reduce development time and enhance system performance.

With its robust architecture, extensive peripheral set, and advanced control-oriented features, the TMS320F28067PFPQ is an ideal choice for engineers looking to push the boundaries of control applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess