EN
  • EN
  • DE

TMS320F28067PNT

Part No TMS320F28067PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797507-TMS320F28067PNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28067
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28067PNT CAD Model

Description

The Texas Instruments TMS320F28067PNT is a high-performance microcontroller that is part of the C2000™ Piccolo™ family. This device is particularly designed for demanding control applications and is widely used in industrial, automotive, and consumer electronics markets. The TMS320F28067PNT integrates advanced control peripherals, enhanced analog features, and non-volatile memory into a single chip, making it an ideal solution for applications requiring precise motor control, digital power conversion, and intelligent sensing.

Key Features:

  • CPU: 32-bit C28x floating-point CPU at 90 MHz
  • Memory: Up to 128KB of Flash memory and 20KB of RAM for efficient data and program management
  • High-Resolution PWM: Supports advanced pulse-width modulation (PWM) techniques for improved power control
  • ADC: 12-bit analog-to-digital converter with fast conversion rates for real-time monitoring
  • Communication: Multiple communication interfaces including I2C, SPI, UART, and CAN for versatile connectivity options
  • Power Management: Low-power modes and enhanced power management features to ensure energy efficiency

Applications:

The TMS320F28067PNT is particularly suitable for a range of applications that require precise and efficient control such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital Power Supplies (DC-DC Converters, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Intelligent Sensing Applications

Support and Resources:

Texas Instruments provides extensive support and resources for the TMS320F28067PNT, including technical documentation, development tools, and software libraries. Designers can take advantage of the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which offer valuable resources for accelerating product development.

With its robust set of features, the TMS320F28067PNT microcontroller is engineered to meet the rigorous demands of modern control applications, delivering performance, precision, and power efficiency in a compact package.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9663 $53.9326
5+ $22.1262 $110.6310
7+ $21.4348 $150.0436
10+ $20.7433 $207.4330
13+ $20.0519 $260.6747
17+ $17.9776 $305.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess