EN
  • EN
  • DE

TMS320F28234ZHHA

Part No TMS320F28234ZHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 179BGA / MCU 32-bit C28x RISC 256KB Flash 1.9V/3.3V 179-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797540-TMS320F28234ZHHA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28234
Introduction Date November 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28234ZHHA CAD Model

Description

The TMS320F28234ZHHA is a powerful digital signal processor (DSP) from Texas Instruments, designed for high-performance applications in control and digital signal processing. This component is part of the TMS320C28x family, which is renowned for its efficient processing capabilities and robust architecture, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

At the heart of the TMS320F28234ZHHA is a 32-bit CPU that runs at a clock speed of up to 150 MHz. This DSP is built with advanced Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, thus enhancing the overall system throughput and performance.

The device boasts 256KB of flash memory, which is ideal for storing critical program code, and 34KB of RAM for efficient data processing. Additionally, it features a range of peripherals that enhance its functionality, including an enhanced pulse width modulator (ePWM) module, 12-bit analog-to-digital converters (ADCs), and multiple serial communication interfaces such as SCI, SPI, and I2C.

The TMS320F28234ZHHA is designed with robustness in mind, featuring a wide temperature range that ensures reliable operation under extreme conditions. It also includes safety features such as a watchdog timer and a power-on reset module, which contribute to system stability and reliability.

For developers, Texas Instruments provides extensive support in the form of software libraries, development tools, and reference designs. This support helps to accelerate development time and allows designers to leverage the full capabilities of the TMS320F28234ZHHA for their specific applications.

In summary, the Texas Instruments TMS320F28234ZHHA is a versatile and powerful DSP that offers high-speed processing capabilities, a rich set of peripherals, and robust support, making it an excellent choice for demanding applications that require precise control and efficient signal processing.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess