EN
  • EN
  • DE

TMS320F28332ZJZQ

Part No TMS320F28332ZJZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176BGA / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797550-TMS320F28332ZJZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28332
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28332ZJZQ CAD Model

Description

The TMS320F28332ZJZQ is a highly integrated, high-performance solution from Texas Instruments, designed for demanding control applications. As part of the TMS320F2833x series, this digital signal processor (DSP) is built on the foundation of the C28x core, which is renowned for its efficiency and speed in processing complex algorithms.

With a clock speed of up to 150 MHz, the TMS320F28332ZJZQ is capable of delivering up to 300 million floating-point operations per second (MFLOPS). This power is essential for real-time control tasks, such as those found in industrial control, electrical motor control, power conversion, and sensor processing applications.

The device also features 512 KB of high-speed flash memory, making it suitable for storing large programs or data sets. Additionally, it is equipped with 68 KB of RAM, which allows for quick data access and manipulation. The TMS320F28332ZJZQ is designed to work in challenging environments and can operate within a temperature range of -40°C to 125°C, making it a reliable choice for industrial applications.

Connectivity is a strong suit for this DSP, as it includes a variety of peripherals. These include an Enhanced Pulse Width Modulator (ePWM) for precise motor control, 12-bit Analog to Digital Converters (ADCs) for accurate measurement, CAN bus for robust communication in automotive and industrial networks, and a Serial Peripheral Interface (SPI) for high-speed data transfer.

Safety and reliability are paramount in control applications, and the TMS320F28332ZJZQ addresses this with its Error Correction Code (ECC) memory, which helps to detect and correct memory errors, enhancing system stability. The device's JTAG interface facilitates in-system programming and debugging, streamlining development and maintenance processes.

In conclusion, the TMS320F28332ZJZQ by Texas Instruments is a powerful and versatile DSP that is well-suited for high-end control applications. Its combination of speed, memory capacity, and robust peripheral set makes it an ideal choice for engineers looking to develop sophisticated and reliable control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess