EN
  • EN
  • DE

TMS320F28334ZHHA

Part No TMS320F28334ZHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controllers (DSCs)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271299-TMS320F28334ZHHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28334
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28334ZHHA CAD Model

Description

Texas Instruments TMS320F28334ZHHA Digital Signal Processor

The TMS320F28334ZHHA is a highly capable digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of modern industrial, automotive, and consumer electronics applications. This processor is part of TI's TMS320F2833x series of DSPs, which are renowned for their high performance, flexibility, and reliability.

The TMS320F28334ZHHA features a powerful 32-bit floating-point CPU that is capable of operating at a frequency of up to 150 MHz. This high clock speed, combined with the advanced Harvard architecture and an efficient pipeline, enables the processor to deliver up to 300 million floating-point operations per second (MFLOPS). This level of performance is ideal for applications requiring intensive signal processing tasks such as motor control, power conversion, sensor fusion, and audio processing.

Equipped with 256KB of high-speed flash memory and 34KB of RAM, the TMS320F28334ZHHA provides ample storage for code and data. The flash memory is highly reliable and supports error correction code (ECC) to ensure data integrity, making it suitable for safety-critical applications. The processor also offers a diverse set of peripherals, including multiple PWM outputs, analog-to-digital converters (ADCs), serial communication interfaces (SCI), and CAN bus support, providing designers with the flexibility to interface with a wide range of external devices and systems.

One of the standout features of the TMS320F28334ZHHA is its robust set of control-oriented peripherals. These include high-resolution PWM units and enhanced capture modules, which are essential for precise motor control and position sensing applications. Additionally, the DSP is equipped with a 12-bit ADC that offers fast conversion times, making it suitable for real-time monitoring of analog signals.

For ease of development, Texas Instruments provides comprehensive software and hardware support for the TMS320F28334ZHHA. Developers can take advantage of TI's Code Composer Studio integrated development environment (IDE), as well as a wide range of development kits and reference designs to accelerate the design process and reduce time to market.

In summary, the TMS320F28334ZHHA from Texas Instruments is a powerful and versatile DSP that offers the perfect blend of performance, memory, and peripherals to handle complex signal processing tasks in various applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3379 $72.6758
4+ $29.8158 $119.2632
6+ $28.8840 $173.3040
8+ $27.9523 $223.6184
10+ $27.0205 $270.2050
13+ $24.2253 $314.9289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess