EN
  • EN
  • DE

ATSAME70N21A-CN

Part No ATSAME70N21A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA / MCU 32-bit ARM Cortex M7 RISC 2MB Flash 1.8V/2.5V/3.3V 100-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM E70
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 10x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-UFBGA
Manufacturer Package 100-TFBGA (9x9)
Win Source Part Number 769290-ATSAME70N21A-CN
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAME70N21
Introduction Date January 05, 2015
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATSAME70N21A-CN CAD Model

Description

Microchip Technology's ATSAME70N21A-CN: A Robust ARM Cortex-M7 Microcontroller

The ATSAME70N21A-CN is a high-performance microcontroller from Microchip Technology, designed for industrial and high-demand applications. Built around the powerful ARM Cortex-M7 processor, this microcontroller operates at a maximum speed of 300 MHz, delivering exceptional computational throughput and efficiency. The device is well-suited for projects that require advanced connectivity, real-time performance, and robust security features.

With its 2MB of embedded Flash memory and 384KB of SRAM, the ATSAME70N21A-CN is capable of handling complex software applications and algorithms. The Flash memory comes with features such as Read-While-Write support and error correction code (ECC) to ensure data integrity and reliability. The ample SRAM allows for smooth multitasking and buffer management, making it ideal for real-time systems.

The microcontroller includes a range of peripherals that enhance its versatility. These peripherals include multiple serial communication modules (USART, UART, SPI, I2C, CAN), which facilitate easy integration with a wide variety of external devices. For applications that demand high-speed data transfer, the device features USB 2.0 and Ethernet MAC with dedicated DMA channels, ensuring efficient network connectivity and peripheral communication.

Security is a primary concern in today's connected world, and the ATSAME70N21A-CN addresses this with its comprehensive security features. It includes hardware encryption modules supporting AES, TRNG, SHA, and other cryptographic algorithms to protect data transmission and storage. Additionally, the microcontroller has a secure boot and memory protection units to prevent unauthorized code execution and access, providing a secure foundation for your application.

Designed with robustness in mind, the ATSAME70N21A-CN operates over an extended temperature range and is available in a 144-pin LQFP package, ensuring it can withstand harsh environments and fit into compact designs. Whether you're developing an advanced industrial control system, a secure IoT device, or a sophisticated automotive application, the ATSAME70N21A-CN from Microchip Technology is a reliable and high-performing choice that can meet your complex requirements.

With its combination of processing power, memory capabilities, connectivity options, and security features, the ATSAME70N21A-CN stands out as a microcontroller that can drive innovation and efficiency in a wide range of applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3454 $61.0362
6+ $16.6937 $100.1622
10+ $16.1720 $161.7200
13+ $15.6504 $203.4552
17+ $15.1287 $257.1879
23+ $13.5636 $311.9628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess