EN
  • EN
  • DE

MM912G634DV1AE

Part No MM912G634DV1AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 48KB LS/HS SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Tray
Core Processor S12
Number of I/O 9
Program Memory Type FLASH (48kB)
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MM912G634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-14487, 935314768557, MM912G634DV1AE-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885225-MM912G634DV1AE
Ultra Librarian 3D Model Ultra Librarian MM912G634DV1AE CAD Model

Description

The MM912G634DV1AE is a sophisticated integrated device produced by NXP Semiconductors, designed to cater to the automotive industry's demand for reliable and high-performance components. This product is part of NXP's MM9xxx series, which is known for integrating analog functionality with digital control, offering a comprehensive solution for automotive applications.

Key Features

  • Integrated System Basis Chip (SBC): The MM912G634DV1AE comes with an integrated SBC that includes features such as voltage regulators, watchdog, and a high-speed CAN transceiver. This integration facilitates a reduction in system complexity and enhances overall reliability.
  • Dual-core Architecture: Equipped with a dual-core architecture that includes a 16-bit microcontroller and an analog control IC, this product delivers exceptional performance and enables sophisticated control algorithms for automotive systems.
  • Robust I/O Capabilities: With multiple high-voltage inputs and outputs, along with analog-to-digital converters (ADCs), this device is capable of interfacing with various sensors and actuators, making it highly versatile for different automotive applications.
  • Temperature Range: The MM912G634DV1AE is designed to operate over a wide temperature range, which is essential for automotive environments that often experience extreme conditions.
  • Automotive Grade: As an automotive-grade product, it meets stringent quality and reliability standards, including AEC-Q100 qualification, ensuring its suitability for vehicle applications.

Applications

The MM912G634DV1AE is primarily utilized in automotive systems where robust control and interfacing with various sensors and actuators are required. It is ideal for applications such as engine control units, body control modules, and other systems that demand high reliability and integration.

Conclusion

NXP's MM912G634DV1AE is a testament to the company's commitment to providing advanced solutions for the automotive industry. With its integrated SBC, dual-core architecture, and robust I/O capabilities, this product stands out as a comprehensive solution for automotive system developers seeking performance, integration, and reliability.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7291 $51.8730
75+ $1.4187 $106.4025
110+ $1.3744 $151.1840
155+ $1.3301 $206.1655
195+ $1.2857 $250.7115
265+ $1.1527 $305.4655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess