EN
  • EN
  • DE

S9S08DZ60MLH

Part No S9S08DZ60MLH
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187482-S9S08DZ60MLH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60MLH CAD Model

Description

The S9S08DZ60MLH is an 8-bit microcontroller manufactured by NXP Semiconductors (formerly Freescale). It is part of the S9S08DZ family, which is known for its balance of performance, integrated peripherals, and low-power operation. This microcontroller is designed for a variety of embedded applications that require a moderate amount of processing power and a comprehensive set of features.

Applications:

  • Industrial Automation: Used in motor control, sensor monitoring, and process control systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and home automation devices.
  • Automotive Applications: Employed in body control modules, lighting control, and other vehicle systems.
  • Medical Devices: Found in portable medical instruments and patient monitoring equipment.
  • Metering: Utilized in smart energy meters and water meters for accurate measurement and communication.

Features:

  • HCS08 Core: Based on the high-performance HCS08 central processing unit (CPU).
  • Memory: 60 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Clocking: Internal clock generator with programmable options, enabling flexible clock speed control.
  • Analog-to-Digital Converter (ADC): On-chip 10-bit ADC for converting analog signals into digital data.
  • Serial Communication: Includes SCI (UART), SPI, and I2C communication interfaces for serial data transfer.
  • Timers: Features multiple timers, including a real-time clock (RTC), for precise timekeeping and control.
  • Input/Output (I/O): General-purpose I/O pins provide versatile connectivity to external components.
  • Low-Voltage Inhibit (LVI): Protects the device from operating below the specified voltage.
  • Watchdog Timer (WDT): Prevents the microcontroller from being stuck in an uncontrolled state.

Benefits:

  • Performance: The HCS08 core enables efficient processing and execution of instructions.
  • Integration: Integrated peripherals reduce the need for external components, leading to lower cost and board space.
  • Flexibility: The wide range of peripherals and clocking options offer flexibility in adapting to different application needs.
  • Low Power: Designed for low power consumption, suitable for battery-operated and energy-sensitive applications.
  • Reliability: Incorporates built-in protection features, enhancing overall system reliability.

Additional Details:

The S9S08DZ60MLH operates within a specified voltage and temperature range. It is available in various package options. Development is supported by integrated development environments (IDEs), compilers, and debuggers. The device incorporates on-chip debug capabilities for streamlined development and testing.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,534 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess