EN
  • EN
  • DE

PIC24HJ64GP510A-I/PF

Part No PIC24HJ64GP510A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC24HJ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889817-PIC24HJ64GP510A-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP510A-I/PF CAD Model

Description

Microchip Technology PIC24HJ64GP510A-I/PF Microcontroller

The PIC24HJ64GP510A-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and efficiency in a wide range of embedded applications. This particular model is part of the PIC24H series, which is well-suited for projects requiring a balance between power consumption and processing speed.

Key Features:

  • Core: The MCU features a 16-bit modified Harvard architecture that provides a seamless blend of data processing ability and operational control. It operates at a maximum speed of 40 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, allowing for efficient code storage and smooth execution of applications.
  • Digital I/O: The device includes versatile digital communication options with up to 53 programmable input/output pins, making it highly adaptable for various digital interfacing requirements.
  • Analog Features: For applications requiring analog integration, the MCU provides a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, ensuring precise analog signal measurement.
  • Timers and PWM: It offers multiple timers and up to 9 output-compare/PWM modules, which are critical for timing-related tasks and controlling peripherals such as motors.
  • Serial Communication: The PIC24HJ64GP510A-I/PF supports a range of serial communication protocols including UART, SPI, and I2C, enabling easy data exchange with other devices and sensors.
  • Power Management: The MCU features a flexible power management system with power-saving modes like Idle and Sleep, which are essential for battery-powered or energy-sensitive applications.
  • Package: This unit comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology and provides a compact footprint for space-constrained designs.

Applications:

The PIC24HJ64GP510A-I/PF is ideal for a variety of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set ensures that developers can rely on this microcontroller for applications that demand reliability, efficiency, and adaptability.

Overall, the PIC24HJ64GP510A-I/PF microcontroller from Microchip Technology is a powerful and flexible solution for a multitude of embedded system designs, providing developers with the tools needed to create innovative and responsive products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4001 $61.6004
8+ $12.6360 $101.0880
13+ $12.2411 $159.1343
17+ $11.8462 $201.3854
22+ $11.4513 $251.9286
30+ $10.2667 $308.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,469 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess