EN
  • EN
  • DE

MSP430V558IRSA16R

Part No MSP430V558IRSA16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 719610-MSP430V558IRSA16R
Ultra Librarian 3D Model Ultra Librarian MSP430V558IRSA16R CAD Model

Description

The MSP430V558IRSA16R is a highly integrated microcontroller from Texas Instruments that is designed to cater to a wide range of low-power and energy-efficient applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and versatile peripherals.

At the heart of the MSP430V558IRSA16R is a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency. This enables the device to handle complex algorithms and control tasks while maintaining low energy consumption. The microcontroller operates at a voltage range of 1.8V to 3.6V, further emphasizing its suitability for battery-powered and portable devices.

This product comes with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient runtime operations. The flash memory is particularly advantageous for applications that require in-field updates or data storage without the need for external memory components.

The MSP430V558IRSA16R is equipped with a multitude of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) that allows for accurate sensor readings and data acquisition. Additionally, it features a versatile set of communication interfaces such as SPI, I2C, and UART, which enable the microcontroller to connect with other devices, sensors, and networks, making it ideal for IoT (Internet of Things) applications.

For timing-sensitive tasks, the microcontroller includes a built-in watchdog timer and several other timers that can be used for PWM (Pulse Width Modulation) and interval timing. This makes it perfect for applications in industrial control, home automation, and smart metering where precise timing is crucial.

The MSP430V558IRSA16R comes in a 64-pin QFN (Quad Flat No-leads) package, which not only saves space on the PCB (Printed Circuit Board) but also provides good thermal performance. Its robust design and extensive feature set make it an excellent choice for designers looking to create compact, efficient, and reliable systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess